DOD - SMD 5962-93121

MICROCIRCUIT, LINEAR, +5 V / ADJUSTABLE STEP-DOWN CURRENT-MODE PWM REGULATOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 February 2014
Status: active
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 24, 2022
MICROCIRCUIT, LINEAR, +5 V / ADJUSTABLE STEP-DOWN CURRENT-MODE PWM REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-93121
February 14, 2014
MICROCIRCUIT, LINEAR, +5 V / ADJUSTABLE STEP-DOWN CURRENT-MODE PWM REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 12, 2003
MICROCIRCUIT, LINEAR, +5 V/ADJUSTABLE STEP-DOWN CURRENT-MODE PWM REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
November 25, 1998
MICROCIRCUIT, LINEAR, +5 V/ADJUSTABLE STEP-DOWN CURRENT-MODE PWM REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 8, 1993
MICROCIRCUIT, LINEAR, +5 V/ADJUSTABLE STEP-DOWN CURRENT-MODE PWM REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement