DLA - DSCC-VID-V62/06649 REV A

MICROCIRCUIT, LINEAR, 16 BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 February 2014
Status: inactive
Page Count: 10
scope:

This drawing documents the general requirements of a high performance 16 bit transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

September 20, 2021
MICROCIRCUIT, LINEAR, 16 BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 16 bit transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -55°C to +125°C.
DSCC-VID-V62/06649 REV A
February 18, 2014
MICROCIRCUIT, LINEAR, 16 BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -55°C to +125°C.
August 22, 2006
MICROCIRCUIT, DIGITAL, 16 BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit transparent D-type latch with 3-state outputs microcircuit, with an operating temperature range of -55°C to +125°C.  

References

Advertisement