DLA - DSCC-VID-V62/14606

MICROCIRCUIT, LINEAR, FAULT-PROTECTED RS-485 TRANSCEIVERS WITH EXTENDED COMMON-MODE RANGE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 August 2013
Status: inactive
Page Count: 13
scope:

This drawing documents the general requirements of a high performance dual field effect transistor (FET) bus switch 2.5 V/3.3 V low voltage high bandwidth bus switch microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

March 18, 2020
MICROCIRCUIT, DIGITAL, DUAL FET BUS SWITCH 2.5 V / 3.3 V LOW VOLTAGE HIGH BANDWIDTH BUS SWITCH, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance dual field effect transistor (FET) bus switch 2.5 V/3.3 V low voltage high bandwidth bus switch microcircuit, with an...
DSCC-VID-V62/14606
August 27, 2013
MICROCIRCUIT, LINEAR, FAULT-PROTECTED RS-485 TRANSCEIVERS WITH EXTENDED COMMON-MODE RANGE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance dual field effect transistor (FET) bus switch 2.5 V/3.3 V low voltage high bandwidth bus switch microcircuit, with an operating...

References

Advertisement