DSF/prEN 12952-1 rev

Water-tube boilers and auxiliary installations - Part 1: General

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This European Standard applies to water-tube boilers with volumes in excess of 2 l for the generation of steam and/or hot water at an allowable pressure greater than 0,5 bar and with a temperature in excess of 110°C as well as other plant equipment. The purpose of this EN is to ensure that the hazards associated with the operation of water tube boilers are reduced to a minimum and that adequate protection is provided to contain the hazards that still prevail when the water tube boiler is put into service.

Document History

November 17, 2015
Water-tube boilers and auxiliary installations - Part 1: General
1.1 General This European Standard applies to water-tube boilers with volumes in excess of two litres for the generation of steam and/or hot water at a maximum allowable pressure PS greater than 0,5...
April 16, 2002
Water-tube boilers and auxiliary installations - Part 1: General
This European Standard applies to water-tube boilers with volumes in excess of 2 litres for the generation of steam and/or hot water at an allowable pressure greater than 0,5 bar and with a...
DSF/prEN 12952-1 rev
Water-tube boilers and auxiliary installations - Part 1: General
This European Standard applies to water-tube boilers with volumes in excess of 2 l for the generation of steam and/or hot water at an allowable pressure greater than 0,5 bar and with a temperature in...
Water-tube boilers and auxiliary installations - Part 1: General
This European Standard applies to water-tube boilers with volumes in excess of two litres for the generation of steam and/or hot water at a maximum allowable pressure PS greater than 0,5 bar and with...
Advertisement