DS/EN 12952-1
Water-tube boilers and auxiliary installations - Part 1: General
inactive
| Organization: | DS |
| Publication Date: | 16 April 2002 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
scope:
This European Standard applies to water-tube boilers with volumes in excess of 2 litres for the generation of steam and/or hot water at an allowable pressure greater than 0,5 bar and with a temperature in excess of 110°C as well as auxiliary installations (other plant equipment).
Document History
November 17, 2015
Water-tube boilers and auxiliary installations - Part 1: General
1.1 General This European Standard applies to water-tube boilers with volumes in excess of two litres for the generation of steam and/or hot water at a maximum allowable pressure PS greater than 0,5...
DS/EN 12952-1
April 16, 2002
Water-tube boilers and auxiliary installations - Part 1: General
This European Standard applies to water-tube boilers with volumes in excess of 2 litres for the generation of steam and/or hot water at an allowable pressure greater than 0,5 bar and with a...
Water-tube boilers and auxiliary installations - Part 1: General
This European Standard applies to water-tube boilers with volumes in excess of 2 l for the generation of steam and/or hot water at an allowable pressure greater than 0,5 bar and with a temperature in...
Water-tube boilers and auxiliary installations - Part 1: General
This European Standard applies to water-tube boilers with volumes in excess of two litres for the generation of steam and/or hot water at a maximum allowable pressure PS greater than 0,5 bar and with...