ISO 5954

Cold-reduced carbon steel sheet according to hardness requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2014
Status: active
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to cold-reduced carbon steel sheet and corresponding hardness requirements. It is suitable for applications where the surface is of prime importance. The following are common hardness ranges (see 6.6):

- CRH-50: Rockwell B 50 to 70;

- CRH-60: Rockwell B 60 to 80;

- CRH-70: Rockwell B 70 to 90;

- CRH-NN: Any Rockwell B range of 20 points up to and including HRB 90 maximum (designated minimum of specified range will be shown).

NOTE By agreement between the supplier and purchaser, Rockwell ranges less than 20 points can be specified.

This International Standard does not cover commercial quality or drawing qualities (covered in ISO 3574) and cold-reduced carbon steel strip.

Document History

ISO 5954
March 15, 2014
Cold-reduced carbon steel sheet according to hardness requirements
This International Standard applies to cold-reduced carbon steel sheet and corresponding hardness requirements. It is suitable for applications where the surface is of prime importance. The following...
December 1, 2007
Cold-reduced carbon steel sheet according to hardness requirements
This International Standard applies to cold-reduced carbon steel sheet and corresponding hardness requirements. It is suitable for applications where the surface is of prime importance. The...
April 15, 1998
Cold-Reduced Carbon Steel Sheet According to Hardness Requirements
This International Standard applies to cold-reduced carbon steel sheet and corresponding hardness requirements. It is suitable for applications where surface is of prime importance. The fabrication...
January 1, 1984
Cold-Reduced Carbon Steel Sheet to Hardness Requirements
A description is not available for this item.

References

Advertisement