ISO 5954

Cold-Reduced Carbon Steel Sheet According to Hardness Requirements

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 1998
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to cold-reduced carbon steel sheet and corresponding hardness requirements. It is suitable for applications where surface is of prime importance.

The fabrication limits of cold-reduced carbon steel sheet according to hardness requirements are dependent on the specific range of hardness specified or agreed to. It is produced in thicknesses of 0,36 mm and above (commonly produced up to 3 mm) and in widths of 600 mm and over in coils and cut lengths. The hardness is commonly reported as Rockwell B.

The following are common hardness ranges (see 5.6):

CRH-50 Rockwell B 50 to 70

CRH-60 Rockwell B 60 to 75

CRH-70 Rockwell B 70 to 85

CRH Any Rockwell B range of 15 points up to and including HRB 90 maximum (designated minimum of specified range will be shown)

Cold-reduced sheet less than 600 mm wide may be slit from wide sheet and will be considered as sheet.

This International Standard does not cover commercial quality or drawing qualities (covered in ISO 3574) and cold-reduced carbon steel strip.

Document History

March 15, 2014
Cold-reduced carbon steel sheet according to hardness requirements
This International Standard applies to cold-reduced carbon steel sheet and corresponding hardness requirements. It is suitable for applications where the surface is of prime importance. The following...
December 1, 2007
Cold-reduced carbon steel sheet according to hardness requirements
This International Standard applies to cold-reduced carbon steel sheet and corresponding hardness requirements. It is suitable for applications where the surface is of prime importance. The...
ISO 5954
April 15, 1998
Cold-Reduced Carbon Steel Sheet According to Hardness Requirements
This International Standard applies to cold-reduced carbon steel sheet and corresponding hardness requirements. It is suitable for applications where surface is of prime importance. The fabrication...
January 1, 1984
Cold-Reduced Carbon Steel Sheet to Hardness Requirements
A description is not available for this item.

References

Advertisement