JSA - JIS G 4109

Chromium-Molybdenum Alloy Steel Plates for Boilers and Pressure Vessels

inactive
Buy Now
Organization: JSA
Publication Date: 21 January 2013
Status: inactive
Page Count: 21
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies the hot-rolled chromium-molybdenum alloy steel plates (hereafter referred to as "steel plates") to be used for boilers and pressure vessels in services at ordinary to elevated temperatures.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9328-1: 2011 Steel fiat products for pressure purposes-Technical delivery conditions-Part 1: General requirements

ISO 9328-2: 2011 Steel fiat products for pressure purposes-Technical delivery conditions-Part 2: Non-alloy and alloy steels with specified elevated temperature properties (Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

November 20, 2019
Chromium-molybdenum alloy steel plates for boilers and pressure vessels
This Standard specifies requirements for hot-rolled chromium-molybdenum alloy steel plates for boilers and pressure vessels used in service at room temperature and elevated temperatures (hereafter...
JIS G 4109
January 21, 2013
Chromium-Molybdenum Alloy Steel Plates for Boilers and Pressure Vessels
This Standard specifies the hot-rolled chromium-molybdenum alloy steel plates (hereafter referred to as "steel plates") to be used for boilers and pressure vessels in services at ordinary to elevated...
March 20, 2008
Chromium-Molybdenum Alloy Steel Plates for Boilers and Pressure Vessels
A description is not available for this item.
May 20, 2003
Chromium-Molybdenum Alloy Steel Plates for Boilers and Pressure Vessels
A description is not available for this item.
January 1, 1987
Chromium-Molybdenum Alloy Steel Plates for Boilers and Pressure Vessels
A description is not available for this item.

References

Advertisement