NPFC - MIL-PRF-55182
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 13 January 2012 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This specification covers the general requirements for nonestablished reliability (non-ER), established reliability (ER), and space level that are hermetically or nonhermetically sealed fixed film resistors that have a high degree of stability with respect to time under severe environmental conditions. ER resistors have failure rates (FR) that are established at 60 percent confidence ranging from 0.001 percent per 1,000 hours to 1.0 percent per 1,000 hours. Designers are CAUTIONED on using these resistors in high power pulse applications.
intended Use:
The resistors are designed for use in critical circuitry where high stability, long life, reliable operation, and accuracy are of prime importance.
Document History