ARMY - MIL-PRF-55182G
RESISTORS, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL, GENERAL SPECIFICATION FOR
| Organization: | ARMY |
| Publication Date: | 9 June 1997 |
| Status: | inactive |
| Page Count: | 53 |
scope:
This specification covers the general requirements for nonestablished (non-ER), established reliability (ER), and space level hermetically and nonhermetically sealed fixed film resistors that have a high degree of stability with respect to time under severe environmental conditions. ER resistors have failure rates (FR) that are established at 60 percent confidence ranging from 0.001 percent per 1,000 hours to 1.0 percent per 1,000 hours.
intended Use:
The resistors are designed for use in critical circuitry where high stability, long life, reliable operation, and accuracy are of prime importance.
Document History