IEC 61936-1

AMENDMENT 1 Power installations exceeding 1 kV a.c. – Part 1: Common rules

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2014
Status: inactive
Page Count: 40
ICS Code (Electrical engineering in general): 29.020
ICS Code (Electrical insulation in general): 29.080.01

Document History

July 1, 2021
Power installations exceeding 1 kV AC and 1,5 kV DC – Part 1: AC
This part of IEC 61936 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and...
February 1, 2014
Power installations exceeding 1 kV a.c. – Part 1: Common rules
A description is not available for this item.
IEC 61936-1
February 1, 2014
AMENDMENT 1 Power installations exceeding 1 kV a.c. – Part 1: Common rules
A description is not available for this item.
March 1, 2011
Power installations exceeding 1 kV a.c. – Part 1: Common rules CORRIGENDUM 1
This part of IEC 61936 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
August 1, 2010
Power installations exceeding 1 kV a.c. – Part 1: Common rules
This part of IEC 61936 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
October 1, 2002
Power installations exceeding 1 kV a.c. Part 1: Common rules
This part of IEC 61936 provides, in a convenient form, common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal...
Advertisement