IEC 61936-1
Power installations exceeding 1 kV a.c. – Part 1: Common rules
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 445 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
Document History
July 1, 2021
Power installations exceeding 1 kV AC and 1,5 kV DC – Part 1: AC
This part of IEC 61936 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and...
IEC 61936-1
February 1, 2014
Power installations exceeding 1 kV a.c. – Part 1: Common rules
A description is not available for this item.
February 1, 2014
AMENDMENT 1 Power installations exceeding 1 kV a.c. – Part 1: Common rules
A description is not available for this item.
March 1, 2011
Power installations exceeding 1 kV a.c. – Part 1: Common rules CORRIGENDUM 1
This part of IEC 61936 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
August 1, 2010
Power installations exceeding 1 kV a.c. – Part 1: Common rules
This part of IEC 61936 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
October 1, 2002
Power installations exceeding 1 kV a.c. Part 1: Common rules
This part of IEC 61936 provides, in a convenient form, common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal...