JSA - JIS B 1193-1
Ball splines - Part 1: General characteristics and requirements
| Organization: | JSA |
| Publication Date: | 21 October 2013 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Keys and keyways, splines): | 21.120.30 |
| ICS Code (Bearings): | 21.100 |
scope:
This Standard specifies the characteristics and the following matters of ball splines.
- Shapes and dimensions
- Test methods Inspections
- Designations of products
- Marking
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 23848-1 : 2009 Machine tools - Ball splines - Part 1 : General characteristics and requirements (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History