JSA - JIS B 1193-2

Ball splines - Part 2: Dynamic and static load ratings and rating life

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 October 2013
Status: active
Page Count: 12
ICS Code (Other machine tool systems): 25.060.99
scope:

This Standard specifies the calculation method of the basic dynamic load rating, basic static load rating and basic rating life for the design and use of ball splines of Type AI, Type All and Type R. It also establishes the basic dynamic torque rating and the basic static torque rating for these ball splines.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 23848-2 : 2009 Machine tools - Ball splines - Part 2 : Dynamic and static load ratings and rating life (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS B 1193-2
October 21, 2013
Ball splines - Part 2: Dynamic and static load ratings and rating life
This Standard specifies the calculation method of the basic dynamic load rating, basic static load rating and basic rating life for the design and use of ball splines of Type AI, Type All and Type R....

References

Advertisement