CSA - CAN/CSA-ISO/IEC 10021-5-02
Information Technology - Message Handling Systems (MHS): Message Store: Abstract Service Definition
| Organization: | CSA |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 163 |
scope:
This Recommendation | International Standard defines the Message Store abstract-service. This abstract-service is provided by the Message Store access protocol (specified in ITU-T Rec. X.419 | ISO/IEC 10021-6) in conjunction with the MTS abstract-service (defined in ITU-T Rec. X.411 | ISO/IEC 10021-4), together with the Remote Operations Service Element (ROSE) services (defined in ITU-T Rec. X.219 | ISO/IEC 9072-1). The abstract-syntax for the application-layer protocols used in this Recommendation | International Standard is defined in ITU-T Rec. X.680 | ISO/IEC 8824-1.
Other Recommendations | parts of ISO/IEC 10021 define other aspects of the MHS. ITU-T Rec. F.400/X.400 | ISO/IEC 10021-1 defines the user-oriented services provided by the MHS. ITU-T Rec. X.402 | ISO/IEC 10021-2 provides an architectural overview of the MHS. ITU-T Rec. X.420 | ISO/IEC 10021-7 defines the abstract-service for Interpersonal Messaging and defines the format of Interpersonal Messages.
Section 2 of this Recommendation | International Standard contains the Message Store abstract-service definition. Clause 6 describes the MS model. Clause 7 defines the semantics and abstract-syntax of the MS-bind and the MS-unbind abstract-operations.
Section 3 of this Recommendation | International Standard defines the general-attribute-ty
Section 4 of this Recommendation | International Standard describes the procedures for Message Store and the ports realization. Clause 14 contains an overview. Clause 15 describes how the Message Transfer System abstract-service is consumed. Clause 16 describes how the Message Store abstract-service is supplied. Clause 17 describes how the MS ports are realized.
The requirements for conformance to this Recommendation | International Standard are stated in clause 10 of ITU-T Rec. X.419 | ISO/IEC 10021-6.
Document History