CSA - CAN/CSA-ISO/IEC-10021-5-94
Information Technology - Text Communication - Message-Oriented Text Interchange Systems (MOTIS) - Part 5: Message Store: Abstract Service Definition
| Organization: | CSA |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| Page Count: | 140 |
scope:
This part of ISO/IEC 10021 defines the Message Store abstract-service. This abstract-service is provided by the Message Store access-protocol (specified in ISO/IEC 10021-6) in conjunction with the MTS abstract-service (defined in ISO/IEC 10021-4), together with the Remote Operations Service Element (ROSE) services (defined in ISO/IEC 9072-1). The abstract-syntax-nota
Other parts of ISO/IEC 10021 define other aspects of the MHS. ISO/IEC 10021-1 defines the user-oriented services provided by the MHS. ISO/IEC 10021-2 provides an architectural overview of the MHS. ISO/IEC 10021-3 provides a description of the abstract-service definition conventions used in MHS. ISO/IEC 10021-7 defines the abstract-service for interpersonal messaging and defines the format of interpersonal-messag
Section two of this part of ISO/IEC 10021 contains the Message Store abstract-service definition. Clause 6 describes the MS model. Clause 7 specifies the abstract-syntax-nota
Section three of this part of ISO/IEC 10021 defines the general-attribute-ty
Section four of this part of ISO/IEC 10021 describes the procedures for Message Store and the ports realization. Clause 13 contains an overview. Clause 14 describes how the Message Store abstract-service is supplied. Clause 15 describes how the Message Transfer System abstract-service is consumed. Clause 16 describes how the MS ports are realized.
No requirement is made for conformance to this part of ISO/IEC 10021
Document History