DLA - SMD-5962-91621 REV A

MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 27 December 1991
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes N and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 PA83M/883 Power operational amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, TO-3 (8-lead) can package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS) - - - - - - - - - - - - - - - - - - - - - - - - - ±150 V dc Output current (IO) - - - - - - - - - - - - - - - - - - - - - - - - - 100 mA Power dissipation (PD) 1/- - - - - - - - - - - - - - - - - - - - - - 17.5 W Input voltage (differential) - - - - - - - - - - - - - - - - - - - - ±300 V dc Input voltage (common-mode) - - - - - - - - - - - - - - - - - - - - - ±300 V dc Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Case operating temperature range (TC) - - - - - - - - - - - - - - - - −55°C to +125°C

Supply voltage (VS) - - - - - - - - - - - - - - - ±150 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 1, 2024
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
November 14, 2019
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 30, 2008
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 13, 2001
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-91621 REV A
December 27, 1991
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
May 15, 1991
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
A description is not available for this item.
Advertisement