DOD - SMD 5962-91621

MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER

inactive
Buy Now
Organization: DOD
Publication Date: 30 January 2008
Status: inactive
Page Count: 11
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

.

Document History

February 1, 2024
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
November 14, 2019
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-91621
January 30, 2008
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 13, 2001
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 27, 1991
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
May 15, 1991
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, OPERATIONAL AMPLIFIER
A description is not available for this item.

References

Advertisement