GMW16742

Adhesion Performance of Decorative Exterior Emblems and Nameplates

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2014
Status: inactive
Page Count: 4
scope:

Material Description. This specification details the adhesion performance requirements of decorative exterior emblems, inserts, individual letters, and nameplates. These emblems and nameplates may be plastic based materials, or metal based materials decorated with paint, paint film, inks, chrome plating, hot stamp foils, or decals.

Symbols. Not applicable.

Applicability. This specification applies only to substrates, adhesion promoters, tape and room temperature vulcanizing (RTV) materials used for exterior emblems that have been qualified and approved to the appropriate GM specifications.

Remarks. Double coated foam tapes approved to GMW15201 are typically used for emblem and nameplate attachment.

The Approved Adhesive Applications (AAA) process per GMW15625 is required as part of this specification. Omission of this requirement must be approved by materials engineering.

Document History

July 1, 2019
Adhesion Performance of Decorative Emblems and Nameplates
Material Description. This specification details the adhesion performance requirements of decorative emblems, inserts, individual letters, and nameplates. These emblems and nameplates may be plastic...
GMW16742
February 1, 2014
Adhesion Performance of Decorative Exterior Emblems and Nameplates
Material Description. This specification details the adhesion performance requirements of decorative exterior emblems, inserts, individual letters, and nameplates. These emblems and nameplates may be...

References

Advertisement