GMW3399
Multi-Phase and Ultra-High Strength Sheet Steel
| Organization: | GMW |
| Publication Date: | 1 February 2014 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1700 MPa.
Material Description. This specification applies to uncoated and coated, Dual Phase (ferrite + martensite) (DP), ferrite bainite with high hole expansion (FB), Transformation Induced Plasticity (ferrite + bainite + retained austenite) (TRIP or TR), Multi-phase (ferrite + martensite + bainite + precipitation hardening) (MP) or Martensitic (MS) materials. These products shall be supplied as coils or sheets. Hot rolled flat products are usually supplied in thicknesses greater than 1.80 mm. Cold and hot rolled flat products with the appropriate surface type and surface finish are suitable for the application of surface coatings, metallic hot dipping, electrolytic plating, hot spray painting, organic coatings and/or other coatings. This specification does not apply to steel for case hardening and cold reduced, work hardened strips. Additional requirements or agreements have to be specified by local business units, e.g., North America (NA), Europe (E), Latin America (LA), and Asia Pacific (AP).
The CR1180T/875Y-MP grade minimum 0.2% offset yield strength range was modified (from 825 MPa to 875 MPa) in this version of the specification and the grade is intended for roll forming and simple bending/flange applications requiring high strength. CR980T/700Y-MP-LCE shall only be used for roll forming, simple bending/flange applications, and targeted stamping applications.
Symbols. Not applicable.
Applicability. Typical applications include body panels, body structure members, chassis components and bumpers.
Document History