GMW3399

Multi Phase and Ultra High Strength Sheet Steel

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2003
Status: inactive
Page Count: 14
scope:

1 Scope This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 390 MPa through 1500 MPa. Typical applications include body panels, body structure members, chassis components and bumpers.

Document History

September 1, 2018
Multi-Phase and Ultra-High Strength Sheet Steel
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1700 MPa. Material Description. This...
April 1, 2016
Multi-Phase and Ultra-High Strength Sheet Steel
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1700 MPa.  Material Description. This...
February 1, 2014
Multi-Phase and Ultra-High Strength Sheet Steel
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1700 MPa. Material Description. This...
January 1, 2013
Multi-phase and Ultra-high Strength Sheet Steel
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1700 MPa. Material Description. This...
December 1, 2012
Multi-phase and Ultra-high Strength Sheet Steel
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1700 MPa. Material Description. This...
November 1, 2009
Multi Phase and Ultra High Strength Sheet Steel
This standard covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1500 MPa. Material Description. This standard...
March 1, 2008
Multi Phase and Ultra High Strength Sheet Steel
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 450 MPa through 1500 MPa. Typical applications include body...
April 1, 2006
Multi Phase and Ultra High Strength Sheet Steel
This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 390 MPa through 1500 MPa. Typical applications include body...
GMW3399
February 1, 2003
Multi Phase and Ultra High Strength Sheet Steel
1 Scope This specification covers the requirements for continuous cast, hot rolled or cold rolled sheet steel with specified tensile strengths from 390 MPa through 1500 MPa. Typical applications...

References

Advertisement