CEI EN 61753-056-2
Fibre optic interconnecting devices and passive components - Performance standard Part 056-2: Single mode fibre pigtailed style optical fuse for category C - Controlled environment
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optical fuse satisfies in order for it to be categorised as meeting the requirements of single mode fibre pigtailed style optical fuse used in controlled environments. Optical performance specified in this document relates to in-line type configurations fuses only.
Document History
CEI EN 61753-056-2
February 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard Part 056-2: Single mode fibre pigtailed style optical fuse for category C - Controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optical fuse satisfies in order for it to be categorised as meeting the requirements...