CEI EN 61753-058-2

Fibre optic interconnecting devices and passive components - Performance standard Part 058-2: Single mode fibre pigtailed style optical power limiter for category C - Controlled environment

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2014
Status: active
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which an optical power limiter needs to satisfy in order to be categorized as meeting the requirements of single mode fibre pigtailed style optical power limiter used in controlled environments. Optical performance specified in this standard relates to in-line type configuration power limiters only.

Document History

CEI EN 61753-058-2
February 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard Part 058-2: Single mode fibre pigtailed style optical power limiter for category C - Controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which an optical power limiter needs to satisfy in order to be categorized as meeting the...

References

Advertisement