CENELEC - EN 61462

Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V - Definitions, test methods, acceptance criteria and design recommendations

inactive
Organization: CENELEC
Publication Date: 1 October 2007
Status: inactive
Page Count: 44
ICS Code (Insulators): 29.080.10

Document History

October 1, 2023
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with AC rated voltage greater than 1 000 V AC and D.C. voltage greater than 1500V - Definitions, test methods, acceptance criteria and design recommendations
This document, which is an International Standard, applies to composite hollow insulators consisting of a load-bearing insulating tube made of resin impregnated fibres, a housing (outside the...
EN 61462
October 1, 2007
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V - Definitions, test methods, acceptance criteria and design recommendations
A description is not available for this item.

References

Advertisement