CSA - CAN/CSA-ISO/IEC 11694-2:14
Identification Cards - Optical memory cards - Part 2: Dimensions and location of the accessible optical area
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
Document History
January 1, 2014
Identification Cards - Optical memory cards - Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
CAN/CSA-ISO/IEC 11694-2:14
January 1, 2014
Identification Cards - Optical memory cards - Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
December 1, 2006
Identification cards Optical memory cards Linear recording method Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
December 1, 2006
Identification cards - Optical memory cards - Linear recording method - Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
December 1, 2002
Identification cards Optical memory cards Linear recording method Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
March 1, 2000
Identification Cards - Optical Memory Cards - Linear Recording Method - Part 2: Dimensions and Location of the Accessible Optical Area
This part of ISO/EC 11694 defines the dimensions and location of the accessible optical area of optical memory cards using the linear recording method.