CSA ISO/IEC 11694-2

Identification Cards - Optical memory cards - Part 2: Dimensions and location of the accessible optical area

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 22
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.

Document History

CSA ISO/IEC 11694-2
January 1, 2014
Identification Cards - Optical memory cards - Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
January 1, 2014
Identification Cards - Optical memory cards - Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
December 1, 2006
Identification cards Optical memory cards Linear recording method Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
December 1, 2006
Identification cards - Optical memory cards - Linear recording method - Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
December 1, 2002
Identification cards Optical memory cards Linear recording method Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
March 1, 2000
Identification Cards - Optical Memory Cards - Linear Recording Method - Part 2: Dimensions and Location of the Accessible Optical Area
This part of ISO/EC 11694 defines the dimensions and location of the accessible optical area of optical memory cards using the linear recording method.

References

Advertisement