ISA 62453-302

Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2

active, Most Current
Buy Now
Organization: ISA
Publication Date: 31 May 2011
Status: active
Page Count: 42
scope:

Communication Profile Family 2 (commonly known as CIP™1) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The basic prof iles CP 2/1 (ControlNet™2), CP 2/2 (EtherNet/IP™3), and CP 2/3 (DeviceNet™1) are defined in IEC 61784-1 and IEC 61784-2. An additional communication profile (CompoNet™1), also based on CIP™, is defined in [14].

This part of IEC ISA-62453 provides information for integrating the CIP™ technology into the FDT interface specification (IEC ISA-62453-2 [103.00.02]).

This part of IEC ISA-62453 specifies communication and other services.

This specification neither contains the FDT specification nor modifies it.

Document History

September 21, 2018
Field Device Tool (FDT) Interface Specification – Part 302: Communication profile integration – IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIPTM1) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The...
ISA 62453-302
May 31, 2011
Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2
Communication Profile Family 2 (commonly known as CIP™1) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The...

References

Advertisement