DS/EN 60044-1/A2

Instrument transformers - Part 1: Current transformers

inactive, Most Current
Organization: DS
Publication Date: 21 March 2003
Status: inactive
Page Count: 14
ICS Code (Transformers. Reactors): 29.180
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60044 applies to newly manufactured current transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Although the requirements relate basically to transformers with separate windings, they are also applicable, where appropriate to autotransformers.

Document History

DS/EN 60044-1/A2
March 21, 2003
Instrument transformers - Part 1: Current transformers
This part of IEC 60044 applies to newly manufactured current transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Although...
March 29, 2001
Instrument transformers - Part 1: Current transformers
For certain protective systems, where the current transformer characteristics are dependant on the overall design of the protective equipment (for example high-speed balanced systems and earth-fault...
March 21, 2000
Instrument transformers - Part 1: Current transformers
This part of IEC 44 applies to newly manufactured current transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Although...
Advertisement