DS/EN 60044-1/A1
Instrument transformers - Part 1: Current transformers
| Organization: | DS |
| Publication Date: | 29 March 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
For certain protective systems, where the current transformer characteristics are dependant on the overall design of the protective equipment (for example high-speed balanced systems and earth-fault protection in resonant earthed networks), additional requirements are given in clause 13 for class PR transformers and in clause 14 for class PX transformers. Clause 13 covers requirements and tests in addition to those in clauses 3 to 10 that are necessary for current transformers for use with electrical protective relays, and in particular for forms of protection in which the prime requirement is the absence of remanent flux. Clause 14 covers the requirements and tests in addition to those in clauses 3 to 10 that are necessary for current transfomers for use with electrical proctective realys, and in particular for forms of protection for which knowledge of the transformer´s secondary excitation characteristic, secondary winding resistance, secondary burden resistance and turns ratio is sufficient to assess its performance in relation to the protective relay system with which it is to be used.
Document History