MSS SP 146

High Pressure, Lug- and Wafer-Type, Iron and Ductile Iron Knife Gate Valves

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2014
Status: inactive
Page Count: 12
scope:

This Standard Practice covers the construction requirements for high pressure, lug- and wafer-type, iron and ductile iron knife gate valves.

This Standard Practice covers flanged body designs compatible with ASME B16.1, Class 125 flanges for sizes NPS 2 (DN 50) through NPS 60 (DN 1500), ASME B16.1 Class 250 flanges for sizes NPS 2 (DN 50) through NPS 48 (DN 1200), and ASME B16.42 Class 150 and 300 flanges for sizes NPS 2 (DN 50) through NPS 24 (DN 600)

Document History

January 1, 2019
High Pressure Knife Gate Valves: Iron and Ductile Iron, Lug-, Wafer-, and Flange-Type
This Standard Practice covers the construction requirements for high pressure lug-, wafer-, and flange-type iron and ductile iron knife gate valves. This Standard Practice covers flanged body...
MSS SP 146
January 1, 2014
High Pressure, Lug- and Wafer-Type, Iron and Ductile Iron Knife Gate Valves
This Standard Practice covers the construction requirements for high pressure, lug- and wafer-type, iron and ductile iron knife gate valves. This Standard Practice covers flanged body designs...

References

Advertisement