CSA - CAN/CSA-ISO/IEC 24791-2:14
Information technology - Radio frequency identification (RFID) for item management - Software system infrastructure - Part 2: Data management
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 24791 defines the interface(s) that provide operations on RFID tag data including, but not limited to, reading, writing, collection, filtering, grouping, and event subscription and notification within the Software System Infrastructure (SSI).
Specifically, the interface(s) defined by this part of ISO/IEC 24791 provide the following features:
- full support for the commands and responses for air protocols supported by this part of ISO/IEC 24791 at an abstraction level appropriate for Data Management's position in the SSI architecture defined in ISO/IEC 24791-1;
- an abstract definition of commands and operations that can be applied to different network bindings and encoding mechanisms;
- support for the encoding mechanisms defined in ISO/IEC 15962;
- volume reduction, format or structure modification, data analysis, and data access appropriate for Data Management's position in the SSI architecture defined in ISO/IEC 24791-1;
- reporting of data to support application or data managing in formats controlled by the client, either inside or outside of SSI.
This part of ISO/IEC 24791 is composed of the EPCglobal Application Level Events Standard, in its entirety, with extensions to further support operation with ISO/IEC 15962 and the air protocols defined by ISO/IEC 18000.
Document History