DOD - SMD 5962-93179

MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, CMOS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 13 March 2014
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 6, 2019
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, CMOS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-93179
March 13, 2014
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, CMOS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 11, 2002
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, CMOS, MONOLITHIC SILICON
A description is not available for this item.
June 1, 1994
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, CMOS, MONOLITHIC SILICON
A description is not available for this item.
February 17, 1994
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, CMOS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement