DOD - SMD 5962-94536

MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 12 March 2014
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 1, 2024
MICROCIRCUIT, HYBRID, LINEAR 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
November 14, 2019
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-94536
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 12, 2012
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 16, 2004
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
July 10, 2002
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
July 14, 1997
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 6, 1994
MICROCIRCUIT, HYBRID, LINEAR, 11.8-VOLT, SYNCHRO AND RESOLVER TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement