IEC 60871-4

Shunt capacitors for AC power systems having a rated voltage above 1 000 V – Part 4: Internal fuses

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2014
Status: active
Page Count: 26
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
scope:

Scope and object

This part of IEC 60871 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit is connected. Such fuses are not a substitute for a switching device such as a circuit-breaker, or for external protection of the capacitor bank or any part thereof.

The object of this part of IEC 60871 is to formulate requirements regarding performance and testing and to provide a guide for coordination of fuse protection.

Document History

IEC 60871-4
March 1, 2014
Shunt capacitors for AC power systems having a rated voltage above 1 000 V – Part 4: Internal fuses
Scope and object This part of IEC 60871 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit...
August 1, 1996
Shunt Capacitors for A.C. Power Systems Having a Rated Voltage Above 1 000 V - Part 4: Internal Fuses
This part of IEC 871 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank in which...

References

Advertisement