IEC 60871-4

Shunt Capacitors for A.C. Power Systems Having a Rated Voltage Above 1 000 V - Part 4: Internal Fuses

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 1996
Status: inactive
Page Count: 24
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Power capacitors): 31.060.70
scope:

This part of IEC 871 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit is connected. Such fuses are not a substitute for a switching device such as a circuit-breaker, or for external protection of the capacitor bank or any part thereof.

The object of this part of IEC 871 is to formulate requirements regarding performance and testing and to provide a guide for co-ordination of fuse protection.

Document History

March 1, 2014
Shunt capacitors for AC power systems having a rated voltage above 1 000 V – Part 4: Internal fuses
Scope and object This part of IEC 60871 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit...
IEC 60871-4
August 1, 1996
Shunt Capacitors for A.C. Power Systems Having a Rated Voltage Above 1 000 V - Part 4: Internal Fuses
This part of IEC 871 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank in which...

References

Advertisement