DLA - SMD-5962-90509
MICROCIRCUIT, LINEAR, LOW POWER BUFFER AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 January 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 EL2002A Low power buffer amplifier 02 EL2002 Low power buffer amplifier
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Total supply voltage (+VS to −VS) . . . . . . . . . . . . 36 V dc Supply voltage (VS) . . . . . . . . . . . . . . . . . . . ±18 V dc Input voltage (VIN) 1/ . . . . . . . . . . . . . . . . . ±15 V dc or VS Input current (IIN) 1/ . . . . . . . . . . . . . . . . . ±50 mA Output short circuit duration 2/ . . . . . . . . . . . . Continuous Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds). . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) 3/ . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): 3/ Case P . . . . . . . . . . . . . . . . . . . . . . . +125°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . +100°C/W
Supply voltage (VS) . . . . . . . . . . . . . . . . . . . . ±15 V dc Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History