DLA - SMD-5962-94688

MICROCIRCUIT, MEMORY, DIGITAL CMOS, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 March 1996
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is be as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Toggle Speed (Mhz) 01 7C372 64 Macrocell CPLD 66 02 7C372 64 Macrocell CPLD 83

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GQCC1-J44 44 J leaded chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc Programming supply voltage range (VPP) - - - - - - - - - - - - - −2.0 V dc to +13.5 V dc 2/ DC input voltage range - - - - - - - - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc 2/ Maximum power dissapation - - - - - - - - - - - - - - - - - - - 2.5 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case outline X - - - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C 4/ Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Endurance - - - - - - - - - - - - - - - - - - - - - - - - - - - 25 erase/write cycls (minimum) Data retention - - - - - - - - - - - - - - - - - - - - - - - - 10 years (minimum)

Case operating temperature Range(TC)- - - - - - - - - - - - - - −55°C to +125°C Supply voltage relative to ground(VCC)- - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) - - - - - - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH)- - - - - - - - - - - - - - - - - - - - 2.2 V dc minimum Input low voltage (VIL) - - - - - - - - - - - - - - - - - - - - 0.8 V dc maximum Input rise time (tR)- - - - - - - - - - - - - - - - - - - - - - 100 ns maximum Input fall time (tF)- - - - - - - - - - - - - - - - - - - - - - 100 ns maximum

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - - - - - 6/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 7, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE FLASH PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 4, 1996
MICROCIRCUIT, MEMORY, DIGITAL CMOS, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-94688
March 14, 1996
MICROCIRCUIT, MEMORY, DIGITAL CMOS, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement