IEC 61077
Helical-Scan Video Tape Cassette System Using 12,65 mm (0,5 in) Magnetic Tape on Type VHS - Compact VHS Video Cassette
| Organization: | IEC |
| Publication Date: | 1 September 1991 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This International Standard defines the mechanical parameters and characteristics of the compact VHS video cassette.
With the aid of a compact VHS cassette adaptor (an example of which is illustrated in annex B), the compact video cassette may also be used in the same manner as a normal VHS video cassette for recording and/or reproducing video signals in accordance with the system defined in IEC 774.
Document History