DS/IEC 774

Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Video systems): 33.160.40
scope:

The standard applies to magnetic video recording using 12.70 mm (0,5 in) tape cassettes on two-head helical-scan video cassette recorders and defines the electrical and mechanical characteristics of equipment which will provide for interchangeability of recorded cassettes. The requirements given relate to 525 line-60 field and 625 line-50 field systems.

Document History

DS/IEC 774
January 1, 1986
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS
The standard applies to magnetic video recording using 12.70 mm (0,5 in) tape cassettes on two-head helical-scan video cassette recorders and defines the electrical and mechanical characteristics of...

References

Advertisement