FORD WSS-M21P41-A2

FASTENER FINISH, CATIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 21 February 2014
Status: inactive
Page Count: 5
scope:

The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They consist of a zinc phosphate pretreatment, either an anodic epoxy electrocoat or a cathodic epoxy electrocoat, and an integrally cured torque modified post dip to provide consistent torque-tension control. Both processes provide enhanced corrosion resistance.

Both processes are free of nickel, chromium, lead and cadmium.

Document History

April 1, 2019
FASTENER FINISH S451, CATIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification is a corrosion protective coating applied cationically per supplier specifications over steel substrates. It consists of a zinc phosphate pretreatment,...
FORD WSS-M21P41-A2
February 21, 2014
FASTENER FINISH, CATIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They...
January 2, 2014
FASTENER FINISH, CATIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel substrates. They...
October 13, 2003
CORROSION PROTECTIVE COATING, CATIONIC EPOXY ELECTROCOAT, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification are corrosion protective coatings applied anionically or cationically per supplier specifications over various base coats over steel. They consist...

References

Advertisement