CEI EN 61643-311

Components for low-voltage surge protective devices Part 311: Performance requirements and test circuits and methods for gas discharge tubes (GDT)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2014
Status: active
Page Count: 34
ICS Code (Electronic tubes): 31.100
ICS Code (Other equipment for telecommunication systems): 33.040.99
scope:

This part of IEC 61643 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system voltages up to 1 000 V (r.m.s.) a.c. and 1 500 V d.c..They are defined as a gap, or several gaps with two or three metal electrodes hermetically sealed so that gas mixture and pressure are under control. They are designed to protect apparatus or personnel, or both, from high transient voltages. This standard contains a series of test criteria, test methods and test circuits for determining the electrical characteristics of GDTs having two or three electrodes. This standard does not specify requirements applicable to complete surge protective devices, nor does it specify total requirements for GDTs employed within electronic devices, where precise coordination between GDT performance and surge protective device withstand capability is highly critical.

This part of IEC 61643

- does not deal with mountings and their effect on GDT characteristics. Characteristics given apply solely to GDTs mounted in the ways described for the tests;

- does not deal with mechanical dimensions;

- does not deal with quality assurance requirements;

- may not be sufficient for GDTs used on high-frequency (>30 MHz);

- does not deal with electrostatic voltages; - does not deal with hybrid overvoltage protection components or composite GDT devices.

Document History

CEI EN 61643-311
March 1, 2014
Components for low-voltage surge protective devices Part 311: Performance requirements and test circuits and methods for gas discharge tubes (GDT)
This part of IEC 61643 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system...
November 1, 2002
Components for low-voltage surge protective devices - Part 311: Specification for gas discharge tubes (GDT)
La presente Norma tratta i tubi di scarica contenenti gas per applicazioni fino a 1000 V in c.a. e 1500 V in c.c. progettati per proteggere le apparecchiature e/o le persone da elevate tensioni...

References

Advertisement