DS/ISO 14244

Oilseed meals – Determination of soluble proteins in potassium hydroxide solution

inactive, Most Current
Organization: DS
Publication Date: 27 February 2014
Status: inactive
Page Count: 14
ICS Code (Oilseeds): 67.200.20
scope:

ISO 14244:2014 specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the Kjeldahl method as specified in ISO 5983-1 and ISO 5983-2.

Document History

DS/ISO 14244
February 27, 2014
Oilseed meals – Determination of soluble proteins in potassium hydroxide solution
ISO 14244:2014 specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the...

References

Advertisement