DS/EN ISO 14244

Oilseed meals – Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014)

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 August 2016
Status: active
Page Count: 18
ICS Code (Oilseeds): 67.200.20
scope:

ISO 14244:2014 specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the Kjeldahl method as specified in ISO 5983-1 and ISO 5983-2.

Document History

DS/EN ISO 14244
August 16, 2016
Oilseed meals – Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014)
ISO 14244:2014 specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the...
Oilseed meals - Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014)
This International Standard specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed...

References

Advertisement