DSF/FPREN ISO 14244

Oilseed meals - Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Oilseeds): 67.200.20
scope:

This International Standard specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the Kjeldahl method as specified in ISO 5983-1 and ISO 5983-2.

Document History

August 16, 2016
Oilseed meals – Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014)
ISO 14244:2014 specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed using the...
DSF/FPREN ISO 14244
Oilseed meals - Determination of soluble proteins in potassium hydroxide solution (ISO 14244:2014)
This International Standard specifies a method for the determination of soluble proteins in potassium hydroxide solution in soya meals, rapeseed meals and sunflower pellets, which are then assayed...
Advertisement