ISO TS 17988

Dentistry - Corrosion test methods for dental amalgam

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2014
Status: inactive
Page Count: 30
ICS Code (Dental materials): 11.060.10
scope:

This Technical Specification gives details of test procedures for evaluating the corrosion resistance of dental amalgam produced from a dental amalgam alloy product.

It is applicable to dental amalgam formed from products that are within the scope of ISO 24234, Dentistry - Dental amalgam.

It is not applicable to dental metallic materials that are within the scope of ISO 22674, Dentistry - Metallic materials for fixed and removable restorations and appliances.

This Technical Specification is not applicable to metallic materials in which an alloy powder reacts with a liquid alloy to produce a solid metallic material intended for dental restoration.

NOTE Dental mercury is at least 99,99 % pure, and as such it is a metallic element of high commercial purity, and not an alloy.

Document History

March 1, 2020
Dentistry — Corrosion test methods for dental amalgam
This document gives the details of test procedures for evaluating the corrosion resistance of dental amalgam formed from products that are within the scopes of ISO 24234 and ISO 20749. This document...
ISO TS 17988
April 1, 2014
Dentistry - Corrosion test methods for dental amalgam
This Technical Specification gives details of test procedures for evaluating the corrosion resistance of dental amalgam produced from a dental amalgam alloy product. It is applicable to dental...

References

Advertisement