ISUZU ISA-M-004

Mechanical properties of threaded fasteners

active, Most Current
Buy Now
Organization: ISUZU
Publication Date: 1 February 2014
Status: active
Page Count: 51
scope:

This standard specifies mechanical property requirements for carbon or alloy steel fasteners shown in Table 1 when tested at room temperature (10 to 35°C).

PURPOSE

This standard provides mechanical property requirements for externally-threaded steel fasteners, such as bolts, screws, studs (hereinafter referred to as 'externally-threaded fastener(s)' or 'fastener(s)') to standardize the quality of fasteners which are shown in Isuzu standards, drawings and specifications, and thus to be used on Isuzu products.

Note 1 This standard is based on JIS B 1051:2014 (ISO 898-1:2013). Differences from JIS (ISO) are shown by dotted underlines.

Note 2 Mechanical property requirements for stainless steel fasteners are provided by ISA-M-008Y, and those for steel nuts by ISA-M-010Y.

Document History

ISUZU ISA-M-004
February 1, 2014
Mechanical properties of threaded fasteners
This standard specifies mechanical property requirements for carbon or alloy steel fasteners shown in Table 1 when tested at room temperature (10 to 35°C). PURPOSE This standard provides mechanical...
February 1, 2000
Mechanical properties of threaded fasteners
この規格は,鋼製のボルト・小ねじなど(以下おねじ部品という)で表1の適用条件に該当するものの常温(5~35℃)における機械的性質とその試験,検査及び表示について規 定する This standard specifies the mechanical properties at room temperatures from 5 to 35 degrees C, tests,...

References

Advertisement