NEMA MG 1 CONDENSED

Information Guide for General Purpose Industrial AC Small and Medium Squirrel-Cage Induction Motor Standards

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2011
Status: active
Page Count: 79
scope:

The standards in this guide cover alternating-current squirrel-cage motors up to and including the ratings built in frames corresponding to the continuous open-type ratings.

PURPOSE

This is a condensation of the standards on motors included in NEMA Motors and Generators, MG 1-2011. Some standards are reprinted in their entirety while others have been combined or abbreviated. The numbers placed at the end of many of the paragraphs in this condensation (e.g. MG 1 Part 6) refer to the complete standard in MG 1. 

Document History

NEMA MG 1 CONDENSED
January 1, 2011
Information Guide for General Purpose Industrial AC Small and Medium Squirrel-Cage Induction Motor Standards
The standards in this guide cover alternating-current squirrel-cage motors up to and including the ratings built in frames corresponding to the continuous open-type ratings. PURPOSE This is a...
January 1, 2007
INFORMATION GUIDE FOR GENERAL PURPOSE INDUSTRIAL AC SMALL AND MEDIUM SQUIRREL-CAGE INDUCTION MOTOR STANDARDS
The standards of this guide cover alternating-current squirrel-cage motors up to and including the ratings built in frames corresponding to the continuous open-type ratings given in Table 1.
January 1, 2002
INFORMATION GUIDE FOR GENERAL PURPOSE INDUSTRIAL AC AMALL AND MEDIUM SQUIRREL-CAGE INDUCTION MOTOR STANDARDS
The standards of this guide cover alternating-current squirrel-cage motors up to and including the ratings built in frames corresponding to the continuous open-type ratings given in Table 1.

References

Advertisement