IEEE C37.16

Preferred Ratings, Related Requirements, and Application Recommendations for Low-Voltage AC (635 V and below) and DC (3200 V and below) Power Circuit Breakers

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 January 2009
Status: active
Page Count: 26
scope:

This standard provides the preferred ratings for low-voltage ac (635 V and below) power circuit breakers, fused low-voltage ac (600 V and below) power circuit breakers, general purpose dc (325 V and below) power circuit breakers, and low-voltage dc (3200 V and below) power circuit breakers.

Purpose

This standard provides preferred ratings to establish a uniform basis of product design and testing for low-voltage ac and dc power circuit breakers. The ratings in this standard are preferred but are not restrictive. Manufacturers may choose to offer, and users may elect to require, ratings which differ from those in this standard

This revision updates the preferred ratings to reflect changes in the state of the art. Ratings for some obsolete products have been eliminated and new ratings added. This revision is coordinated with the changes in companion standards IEEE Std C37.13™, IEEE Std C37.14™, IEEE Std C37.17™, and IEEE Std C37.27™.1, 2

1 Information on normative references can be found in Clause 2.

2 The IEEE standards or products referred to in this clause are trademarks of the Institute of Electrical and Electronics Engineers, Inc.

Document History

IEEE C37.16
January 1, 2009
Preferred Ratings, Related Requirements, and Application Recommendations for Low-Voltage AC (635 V and below) and DC (3200 V and below) Power Circuit Breakers
This standard provides the preferred ratings for low-voltage ac (635 V and below) power circuit breakers, fused low-voltage ac (600 V and below) power circuit breakers, general purpose dc (325 V and...
January 1, 2000
Low-Voltage Power Circuit Breakers and AC Power Circuit Protectors Preferred Ratings, Related Requirements, and Application Recommendations
Foreword This standard has been revised to include a 5000 Ampere frame size in tables 1 through 5 and tables 22A and 22B for low-voltage AC power circuit breakers. In addition, both 1000 volt and...

References

Advertisement