IEEE C37.14

DC (3200 V and below) Power Circuit Breakers Used in Enclosures

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 26 March 2015
Status: active
Page Count: 80
scope:

This standard covers the following types, preferred ratings, and testing requirements of enclosed dc power circuit breakers:

a) Stationary or drawout type of one- or two-pole functional construction

b) Having rated maximum voltages of up to 3200 V

c) Manually operated or power operated d) With or without overcurrent trip devices

NOTE-In this standard, the use of the term "circuit breaker" is considered to mean "enclosed dc power circuit breaker."1

Purpose

The purpose of this document is to:

a) Establish minimum functional requirements

b) Establish preferred rating structure

c) Provide preferred ratings

d) Establish testing requirements

1 Notes in text, tables, and figures of a standard are given for information only, and do not contain requirements needed to implement the standard.

Document History

IEEE C37.14
March 26, 2015
DC (3200 V and below) Power Circuit Breakers Used in Enclosures
This standard covers the following types, preferred ratings, and testing requirements of enclosed dc power circuit breakers: a) Stationary or drawout type of one- or two-pole functional construction...
December 11, 2002
Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
This guide covers the application of power circuit breakers on low-voltage dc systems and applies to circuit breakers rated in accordance with Clause 5.
December 11, 2002
Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
This guide covers the application of power circuit breakers on low-voltage dc systems and applies to circuit breakers rated in accordance with Clause 5.
March 18, 1999
Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
A description is not available for this item.
December 3, 1992
Low-Voltage DC Power Circuit Breakers Used in Enclosures
This guide covers the application of power circuit breakers on low-voltage dc systems and applies to circuit breakers rated in accordance with Clause 5.
November 29, 1979
LOW-VOLTAGE DC POWER CIRCUIT BREAKERS USED IN ENCLOSURES (R 1990)
A description is not available for this item.

References

Advertisement