IEEE C37.14

Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures

inactive
Buy Now
Organization: IEEE
Publication Date: 11 December 2002
Status: inactive
Page Count: 39
scope:

This guide covers the application of power circuit breakers on low-voltage dc systems and applies to circuit breakers rated in accordance with Clause 5.

Document History

March 26, 2015
DC (3200 V and below) Power Circuit Breakers Used in Enclosures
This standard covers the following types, preferred ratings, and testing requirements of enclosed dc power circuit breakers: a) Stationary or drawout type of one- or two-pole functional construction...
IEEE C37.14
December 11, 2002
Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
This guide covers the application of power circuit breakers on low-voltage dc systems and applies to circuit breakers rated in accordance with Clause 5.
December 11, 2002
Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
This guide covers the application of power circuit breakers on low-voltage dc systems and applies to circuit breakers rated in accordance with Clause 5.
March 18, 1999
Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
A description is not available for this item.
December 3, 1992
Low-Voltage DC Power Circuit Breakers Used in Enclosures
This guide covers the application of power circuit breakers on low-voltage dc systems and applies to circuit breakers rated in accordance with Clause 5.
November 29, 1979
LOW-VOLTAGE DC POWER CIRCUIT BREAKERS USED IN ENCLOSURES (R 1990)
A description is not available for this item.

References

Advertisement